Status: | Unknown |
---|---|
Series: | RU2R4 Series |
RoHS: | Unknown |
Product Range | RU2R4 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 12V |
Current Rating Nom | 8A |
Time Delay&Timing Relays 12VAC/DC TIMR MULTI FUNC | Rapid Electronics |
Where can I find additional details, specifications and documents for a 88866300?
Additional datasheets, footprints and schematics for 88866300 are listed on our Part Details page. You can also find images and similar parts to 88866300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88866300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88866300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88866300 fall under?
The 88866300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88866300 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88866300 you can contact the distributor directly for product support, shipping queries etc.
Is the 88866300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88866300 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 88866300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88866300 often in real-time on the comparison pages.
What if I can't find stock of 88866300?
You can fill out our help required form which you can use to request a quote for 88866300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.