Status: | Unknown |
---|---|
Series: | RQR6 Series |
RoHS: | Compliant |
Product Range | RQR6 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
RoHS Compliant | Yes |
Crouzet Time Lag Relay Chronos 2 Star-Delta 100h 250V 8A 30V 2NO Screw Terminal | Distrelec |
Chronos 2 Timer RQR6 Din Rail 22.5mm 230-240/ | Rapid Electronics |
RQR6 Star-Delta Timer 230/380-440VAC | RS |
Chronos 2 Timer, Mas5, Din Rail, 17.5Mm, 230-240/380-440 Vac, 2X8A, 0.1S-> 100H |Crouzet 88866176 | Newark Electronics |
Star Delta Multi Function, Single TDR, Screw, 0.1 s to 100 h, 2 Contacts, 2 C/O | Crouzet 88866176 | RS Americas |
Where can I find additional details, specifications and documents for a 88866176?
Additional datasheets, footprints and schematics for 88866176 are listed on our Part Details page. You can also find images and similar parts to 88866176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88866176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88866176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88866176 fall under?
The 88866176 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 88866176 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88866176 you can contact the distributor directly for product support, shipping queries etc.
Is the 88866176 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88866176 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for 88866176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88866176 often in real-time on the comparison pages.
What if I can't find stock of 88866176?
You can fill out our help required form which you can use to request a quote for 88866176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.