888615-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 888615-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 888615-000
Series Information for 888615-000 - TE Connectivity
  • Status: Active
  • Aliases: GTAP-1(B72), 1196913-7
  • Product Code: C860
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GTAP-1(B72)

Specifications

Flexibility:
Rigid
Color:
Black
Conductor Size (All Outlets):
14 – 2AWG
Length (Installed):
70mm, 2.75in
Width (Installed):
41mm, 1.63in
Height (Installed):
27mm, 1.06in
Voltage Class:
≤ 1kV
UL Rating:
No
CSA Certified:
No
Mechanical Reinforcement:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Mechanical Resistance:
Against Mechanical Impact
UV-Stabilized:
Yes
Other Colors Available:
No
Installation Instruction:
English
Product Use:
Connect, insulate, & environmentally seal low voltage splices in buried, underground, & overhead applications.
Packaging Quantity:
72
Packaging Method:
Pieces in Polybag
Product Availability:
AMERICAS
Component Design:
PowerGel Sealing Gel
Product Type:
Gel Tap Splice
Technology:
Cold Shrink, Cold Applied
Adhesive Coating:
Silicone Gel
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Operating Temperature Range:
-40 – 90°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
Gel filled closure with 2-in 2-out connector 14-2