Status: | Unknown |
---|---|
Series: | 814 Series |
RoHS: | Unknown |
Product Range | 814 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.01s |
Time Max | 9999s |
No. of Timing Ranges | 11Ranges |
No. of Digits | 4 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 220VAC |
Current Rating Nom | 10A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Adjustment Type | Pushbutton |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPCO |
Contact Current AC Max | 10A |
Contact Rating | 8A |
Contact Voltage AC Max | 250V |
Delay Time Range | 99.99s to 9999h |
External Depth | 79mm |
External Length / Height | 48mm |
External Width | 48mm |
Height | 48mm |
IP / NEMA Rating | IP64 |
No. of Pins | 8Pins |
Nom Input Voltage | 220VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Operating Time Range | 99.9s 999.9s 9999s 99m59s 99.99m 999.9m 9999m 99h 59m 999.9h 9999h |
Panel Cutout Size | 45 mm |
Relay Mounting | Panel |
Repeat Accuracy + | 0.03% |
Reset Time | 50ms |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 24VAC |
TIMER, MULTIFUNCTION | Farnell |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a 88.857.005?
Additional datasheets, footprints and schematics for 88.857.005 are listed on our Part Details page. You can also find images and similar parts to 88.857.005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88.857.005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88.857.005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88.857.005 fall under?
The 88.857.005 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88.857.005 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88.857.005 you can contact the distributor directly for product support, shipping queries etc.
Is the 88.857.005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88.857.005 have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for 88.857.005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88.857.005 often in real-time on the comparison pages.
What if I can't find stock of 88.857.005?
You can fill out our help required form which you can use to request a quote for 88.857.005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.