Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | - |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 330mm |
External Length / Height | 150mm |
External Width | 280mm |
Weight | 4.5kg |
Where can I find additional details, specifications and documents for a 8885-1225?
Additional datasheets, footprints and schematics for 8885-1225 are listed on our Part Details page. You can also find images and similar parts to 8885-1225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8885-1225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8885-1225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8885-1225 fall under?
The 8885-1225 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to 8885-1225 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8885-1225 you can contact the distributor directly for product support, shipping queries etc.
Is the 8885-1225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8885-1225 have stock available?
There is no stock from authorised distributors for 8885-1225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8885-1225 often in real-time on the comparison pages.
What if I can't find stock of 8885-1225?
You can fill out our help required form which you can use to request a quote for 8885-1225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.