Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 19.1mm |
External Width | 4.6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PC SPACER TENSION FIT 19.1 | Rutronik |
Pcb Spacer/Support, 19.1Mm, Nylon 6.6 | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SUPPORT | Sager |
Where can I find additional details, specifications and documents for a 8885?
Additional datasheets, footprints and schematics for 8885 are listed on our Part Details page. You can also find images and similar parts to 8885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8885 fall under?
The 8885 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 8885 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8885 you can contact the distributor directly for product support, shipping queries etc.
Is the 8885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8885 have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8885 often in real-time on the comparison pages.
What if I can't find stock of 8885?
You can fill out our help required form which you can use to request a quote for 8885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.