Status: | Unknown |
---|---|
Series: | EMER8 Series |
RoHS: | Unknown |
Prices starting from US$74.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.09
|
29
in stock
|
Buy Now | |
RS Americas
from US$97.26
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$98.24
|
29
in stock
|
Buy Now | |
element14
from US$100.38
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$74.46
|
25
in stock
|
Buy Now | |
Distrelec
from US$86.76
|
21
in stock
|
Buy Now |
Product Range | EMER8 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 20h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
TDR, EMER8 TIMER, 12-24VDC, 24-240VAC, SPDT, 5A, 0.1 sec-20 hr, EMER8 Series | Crouzet 88829198 | RS Americas |
Relay, Timer, Spdt, 0.1S-20H, 240Vac/Dc | Newark Electronics |
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC | element14 |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay Essential Multifunction 20h 250V 5A 30V 1CO Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 88829198?
Additional datasheets, footprints and schematics for 88829198 are listed on our Part Details page. You can also find images and similar parts to 88829198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88829198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88829198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88829198 fall under?
The 88829198 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88829198 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88829198 you can contact the distributor directly for product support, shipping queries etc.
Is the 88829198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88829198 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 88829198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88829198 often in real-time on the comparison pages.
What if I can't find stock of 88829198?
You can fill out our help required form which you can use to request a quote for 88829198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.