88829117 Part Information
Details for 88829117 by Crouzet
Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters
Featured Distributor
Pricing
Break | Price |
---|---|
30 | 44.5500 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | EMAR7 Series |
Timer Functions | On-Delay |
Time Min | 0.1s |
Time Max | 20h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Alternative Part Descriptions
- EMAR7 TIMR ON DLY 240VAC ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 88829117?
Additional datasheets, footprints and schematics for 88829117 are listed in our Part Details tab. You can also find the 88829117 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88829117 in the Pricing & Inventory tab next to part details. You can view 88829117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88829117 fall under?
The 88829117 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88829117 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88829117 you can contact the distributor directly for product support, shipping queries etc.
Is the 88829117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 88829117 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 88829117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88829117 often in real-time on the comparison pages.
What if I can't find stock of 88829117?
You can fill out our help required form which you can use to request a quote for 88829117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.