Status: | Unknown |
---|---|
Series: | MLR1 Series |
RoHS: | Unknown |
Prices starting from US$78.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$80.47
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$95.34
|
51
in stock
|
Buy Now | |
element14
from US$81.88
|
51
in stock
|
Buy Now | |
Farnell
from US$93.25
|
51
in stock
|
Buy Now | |
Distrelec
from US$78.67
|
18
in stock
|
Buy Now | |
RS Americas
from US$81.82
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$161.90
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$81.16
|
3
in stock
|
Buy Now |
Product Range | MLR1 Series |
---|---|
Timer Functions | Recycling |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
SPDT asymmetrical timer,0sec-100hr | RS |
Timer, 8A, Din Rail | Newark Electronics |
TIMER, 8A, DIN RAIL | element14 |
Crouzet Time Lag Relay Chronos 2 Asymmetrical Recycling 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
Timer Relay MLR1 FUNCTION L TIMER 24VDC 24-240VAC, MLR1 Series | Crouzet 88827155 | RS Americas |
Chronos 2 Timer Mlr1 Din Rail 17.5Mm 20-30 Vd | Rapid Electronics |
Timer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 88827155?
Additional datasheets, footprints and schematics for 88827155 are listed on our Part Details page. You can also find images and similar parts to 88827155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827155 fall under?
The 88827155 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827155 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827155 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827155 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 88827155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827155 often in real-time on the comparison pages.
What if I can't find stock of 88827155?
You can fill out our help required form which you can use to request a quote for 88827155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.