Status: | Unknown |
---|---|
Series: | MCR1 Series |
RoHS: | Unknown |
Prices starting from US$68.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$68.41 |
120
|
Buy Now | |
Newark Electronics | US$87.55 |
99
|
Buy Now | |
element14 | US$89.24 |
99
|
Buy Now | |
Farnell | US$79.29 |
99
|
Buy Now | |
RS Americas | US$74.86 |
21
|
Buy Now | |
Transfer Multisort Elektronik | US$68.16 |
13
|
Buy Now | |
Heilind Electronics | US$82.67 |
2
|
Buy Now | |
Rapid Electronics | US$84.52 |
1
|
Buy Now | |
Distrelec | US$73.24 |
-
|
Buy Now |
Product Range | MCR1 Series |
---|---|
Timer Functions | Timing After Impulse |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
MCR1 SPDT Off Delay Timer 0 sec - 100 hr | RS |
Timer, 8A, Din Rail | Newark Electronics |
TIMER, 8A, DIN RAIL | element14 |
Timer Relay, Func. C,0.1s-100h,24VDC/24-240AC Supply,8A C/O Out, Screw Term, DIN Mt | Crouzet 88827135 | RS Americas |
Timer | Transfer Multisort Elektronik |
TIMER,MCR1,1X8A,,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT | Heilind Electronics |
Crouzet 88827135 Time Delay Relay IP50 MCR1 | Rapid Electronics |
Crouzet Time Lag Relay Chronos 2 Step-Back Delayed 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 88827135?
Additional datasheets, footprints and schematics for 88827135 are listed on our Part Details page. You can also find images and similar parts to 88827135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827135 fall under?
The 88827135 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827135 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827135 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827135 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 88827135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827135 often in real-time on the comparison pages.
What if I can't find stock of 88827135?
You can fill out our help required form which you can use to request a quote for 88827135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.