Status: | Unknown |
---|---|
Series: | MBR1 Series |
RoHS: | Unknown |
Prices starting from US$65.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.12
|
15
in stock
|
Buy Now | |
RS Americas
from US$82.15
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$65.81
|
9
in stock
|
Buy Now | |
Distrelec
from US$76.74
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$92.23
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$86.47
|
5
in stock
|
Buy Now | |
Farnell
from US$77.29
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$92.23
|
2
in stock
|
Buy Now | |
element14
from US$80.53
|
-
|
Buy Now |
Product Range | MBR1 Series |
---|---|
Timer Functions | Timing On Impulse One Shot |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
Timer Relay, Func. B,0.1s-100h,24VDC/24-240AC Supply,8A C/O Out, Screw Term, DIN Mt | Crouzet 88827125 | RS Americas |
SPDT on pulse timer,0sec-100hr | RS |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay Chronos 2 ON Pulse 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
TIMER,MBR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT | Heilind Electronics |
Timer, 8A, Din Rail | Newark Electronics |
TIMER, 8A, DIN RAIL | Farnell |
Where can I find additional details, specifications and documents for a 88827125?
Additional datasheets, footprints and schematics for 88827125 are listed on our Part Details page. You can also find images and similar parts to 88827125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827125 fall under?
The 88827125 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827125 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827125 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827125 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Distrelec and Heilind Electronics have stock available or on a lead time for 88827125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827125 often in real-time on the comparison pages.
What if I can't find stock of 88827125?
You can fill out our help required form which you can use to request a quote for 88827125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.