Status: | Unknown |
---|---|
Series: | MAR1 Series |
RoHS: | Unknown |
Prices starting from US$47.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$53.24 |
181
|
Buy Now | |
Newark Electronics | US$68.14 |
111
|
Buy Now | |
element14 | US$70.23 |
111
|
Buy Now | |
Farnell | US$61.72 |
111
|
Buy Now | |
RS Americas | US$58.27 |
50
|
Buy Now | |
Distrelec | US$47.36 |
34
|
Buy Now | |
Transfer Multisort Elektronik | US$52.60 |
14
|
Buy Now | |
Rapid Electronics | US$107.04 |
10
|
Buy Now | |
Heilind Electronics | US$64.34 |
7
|
Buy Now | |
Heilind Electronics Asia | US$64.34 |
2
|
Buy Now |
Product Range | MAR1 Series |
---|---|
Timer Functions | Delay On Energisation |
Time Min | 1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
SPDT 2function on delay timer,0sec-100hr | RS |
Timer, 8A, Din Rail | Newark Electronics |
TIMER, 8A, DIN RAIL | element14 |
Time Delay Relay, On-Delay, SPDT,0.1Sec. to 100 Hrs.,8A,24VDC, DIN Rail, MAR1 Series | Crouzet 88827115 | RS Americas |
Crouzet Time Lag Relay Chronos 2 ON-Delay 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
Timer | Transfer Multisort Elektronik |
Chronos 2 Timer Mar1 Din Rail 17.5Mm 20-30 Vd | Rapid Electronics |
TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT | Heilind Electronics |
Where can I find additional details, specifications and documents for a 88827115?
Additional datasheets, footprints and schematics for 88827115 are listed on our Part Details page. You can also find images and similar parts to 88827115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827115 fall under?
The 88827115 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827115 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827115 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827115 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 88827115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827115 often in real-time on the comparison pages.
What if I can't find stock of 88827115?
You can fill out our help required form which you can use to request a quote for 88827115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.