88827105 Part Information

Details for 88827105 by Crouzet

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Part Downloads

Part Specifications

Product Range MUR1 Series
Timer Functions Multifunction
Time Min 0.1s
Time Max 100h
No. of Timing Ranges 10Ranges
Timer Output 1 Changeover Relay
Supply Voltage Max 240VAC
Current Rating Nom 8A
Connection / Termination Screw Terminals
Contact Configuration SPDT
Nom Input Voltage 24V
Relay Mounting DIN Rail
Supply Voltage Min 24V
Timing Adjustment Screwdriver Slot
RoHS Compliant

Alternative Part Descriptions

  • TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MUR1 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 88827105?

Additional datasheets, footprints and schematics for 88827105 are listed in our Part Details tab. You can also find the 88827105 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 88827105 in the Pricing & Inventory tab next to part details. You can view 88827105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 88827105 fall under?

The 88827105 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 88827105 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 88827105 you can contact the distributor directly for product support, shipping queries etc.

Is the 88827105 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 88827105 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 88827105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 88827105 often in real-time on the comparison pages.

What if I can't find stock of 88827105?

You can fill out our help required form which you can use to request a quote for 88827105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 88827105

Loading...
Loading Results for 88827105
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us