Status: | Unknown |
---|---|
Series: | MUR3 Series |
RoHS: | Unknown |
Prices starting from US$82.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$82.71
|
7
in stock
|
Buy Now | |
RS Americas
from US$85.78
|
105
in stock
|
Buy Now | |
Distrelec
from US$88.83
|
92
in stock
|
Buy Now | |
element14
from US$106.16
|
52
in stock
|
Buy Now | |
Farnell
from US$95.85
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$107.23
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$82.80
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$166.39
|
2
in stock
|
Buy Now |
Product Range | MUR3 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 240V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 12V |
Timing Adjustment | Screwdriver Slot |
Timer Relay MUR3 MULTIFUNCTION TIMER 12-240VAC/DC, MUR3 Series | Crouzet 88827103 | RS Americas |
Crouzet Time Lag Relay Chronos 2 Multifunction 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
TIMER, 8A, DIN RAIL | element14 |
Timer, 8A, Din Rail | Newark Electronics |
Timer | Transfer Multisort Elektronik |
MUR3 SPDT 10 function timer,1sec-100hr | RS |
Chronos 2 Timer MUR3 Din Rail 17.5Mm 10-260 V | Rapid Electronics |
Where can I find additional details, specifications and documents for a 88827103?
Additional datasheets, footprints and schematics for 88827103 are listed on our Part Details page. You can also find images and similar parts to 88827103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827103 fall under?
The 88827103 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827103 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827103 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827103 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 88827103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827103 often in real-time on the comparison pages.
What if I can't find stock of 88827103?
You can fill out our help required form which you can use to request a quote for 88827103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.