Status: | Unknown |
---|---|
Series: | MLS2 Series |
RoHS: | Unknown |
Prices starting from US$77.07
Product Range | MLS2 Series |
---|---|
Timer Functions | Flasher |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240VAC |
Current Rating Nom | 700mA |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 240VAC |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24VAC |
Timing Adjustment | Screwdriver Slot |
Mls2 Timr Rpt Cycle 24-240Vac Rohs Compliant: Yes |Crouzet 88827054 | Newark Electronics |
Chronos 2 Timer Mls2 Din Rail 17.5Mm 20-260 V | Rapid Electronics |
MLS2 Timer Solid State, 0.1sec-100hr | RS |
Crouzet Time Lag Relay Chronos 2 Asymmetrical Flasher 100h 250V 700mA 30V 1NO Screw Terminal | Distrelec |
Timer | Transfer Multisort Elektronik |
Timer Relay, SSR, Func. L,0.1s-100h,24-240VAC/DC Supply,0.7A Out, Screw Term, DIN Mt | Crouzet 88827054 | RS Americas |
TIMER, SOLID STATE, FLIP/FLOP, 24-240VAC | element14 |
Where can I find additional details, specifications and documents for a 88827054?
Additional datasheets, footprints and schematics for 88827054 are listed on our Part Details page. You can also find images and similar parts to 88827054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827054 fall under?
The 88827054 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827054 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827054 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827054 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 88827054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827054 often in real-time on the comparison pages.
What if I can't find stock of 88827054?
You can fill out our help required form which you can use to request a quote for 88827054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.