Status: | Unknown |
---|---|
Series: | MH, MHS2 Series |
RoHS: | Unknown |
Product Range | MH, MHS2 Series |
---|---|
Timer Functions | Timing on Energisation |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7 |
Timer Output | Solid State |
Supply Voltage Max | 240VAC |
Current Rating Nom | 700mA |
Chronos 2 Timer Mhs2 Din Rail 17.5Mm 20-260 V | Rapid Electronics |
MHS2 Timer, 0.1sec-100hr | RS |
Crouzet Time Lag Relay Chronos 2 Timer ON 100h 250V 700mA 30V 1NO Screw Terminal | Distrelec |
Timer Relay MHS2 FUNCTION H TIMER 24-240VAC | Crouzet 88827044 | RS Americas |
Mhs2 Interval Timer Din Rail Solid State 0.7A/Crouzet Controls Rohs Compliant: Yes |Crouzet 88827044 | Newark Electronics |
Where can I find additional details, specifications and documents for a 88827044?
Additional datasheets, footprints and schematics for 88827044 are listed on our Part Details page. You can also find images and similar parts to 88827044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827044 fall under?
The 88827044 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827044 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827044 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827044 have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 88827044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827044 often in real-time on the comparison pages.
What if I can't find stock of 88827044?
You can fill out our help required form which you can use to request a quote for 88827044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.