Status: | Unknown |
---|---|
Series: | MAS5 Series |
RoHS: | Unknown |
Prices starting from US$45.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.28
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$78.58
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$95.60
|
73
in stock
|
Buy Now | |
RS Americas
from US$49.89
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.66
|
11
in stock
|
Buy Now | |
Distrelec
from US$45.94
|
5
in stock
|
Buy Now | |
element14
from US$68.56
|
-
|
Buy Now | |
Farnell
from US$49.79
|
-
|
Buy Now |
Product Range | MAS5 Series |
---|---|
Timer Functions | Delay On Energisation |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240VAC |
Current Rating Nom | 700mA |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 240VAC |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
Mas5 Delay On Make Timer Din Rail Solid State 0/Crouzet Controls Rohs Compliant: Yes |Crouzet 88827014 | Newark Electronics |
Chronos 2 Timer Mas5 Din Rail 17.5Mm 20-260 V | Rapid Electronics |
MAS5 Timer On Delay, 0.1sec-100hr | RS |
Timer Relay, SSR, Func. A,0.1s-100h,24-240VAC/DC Supply,0.7A Out, Screw Term, DIN Mt | Crouzet 88827014 | RS Americas |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay Chronos 2 Delayed ON 100h 250V 8A 30V 1NO Screw Terminal | Distrelec |
TIMER, SOLID STATE, ON DELAY, 24-240V | element14 |
Where can I find additional details, specifications and documents for a 88827014?
Additional datasheets, footprints and schematics for 88827014 are listed on our Part Details page. You can also find images and similar parts to 88827014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827014 fall under?
The 88827014 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827014 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827014 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827014 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 88827014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827014 often in real-time on the comparison pages.
What if I can't find stock of 88827014?
You can fill out our help required form which you can use to request a quote for 88827014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.