Status: | Unknown |
---|---|
Series: | MUS2 Series |
RoHS: | Compliant |
Product Range | MUS2 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240VAC |
Current Rating Nom | 700mA |
RoHS Compliant | Yes |
SSR 10 function timer,1sec-100hr | RS |
Timer Relay MUS2 MULTIFUNCTION TIMER 24-240VAC | Crouzet 88827004 | RS Americas |
Crouzet Time Lag Relay Chronos 2 Multifunction 100h 250V 8A 30V 1NO Screw Terminal | Distrelec |
Timer, 700Ma, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a 88827004?
Additional datasheets, footprints and schematics for 88827004 are listed on our Part Details page. You can also find images and similar parts to 88827004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827004 fall under?
The 88827004 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 88827004 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827004 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88827004 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 88827004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827004 often in real-time on the comparison pages.
What if I can't find stock of 88827004?
You can fill out our help required form which you can use to request a quote for 88827004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.