Status: | Unknown |
---|---|
Series: | 88740 Series |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | Mini USB Type B Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | 88740 Series |
SVHC | No SVHC (15-Jan-2019) |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB Mini B Plug |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB Mini B Plug |
USB CABLE, 2.0, PLUG-PLUG, 2M | element14 |
Usb Cable, 2.0, Plug-Plug, 2M | Newark Electronics |
Cable Assembly USB 2m 28AWG 5 POS USB to 4 POS USB M-M Bag | Avnet America |
USB On-The-Go (OTG) Shielded I/O Cable Assembly, USB A-to-Mini B, USB 2.0, 2.0m Length Black | Power and Signal Group |
Where can I find additional details, specifications and documents for a 88732-8902?
Additional datasheets, footprints and schematics for 88732-8902 are listed on our Part Details page. You can also find images and similar parts to 88732-8902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88732-8902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88732-8902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88732-8902 fall under?
The 88732-8902 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 88732-8902 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88732-8902 you can contact the distributor directly for product support, shipping queries etc.
Is the 88732-8902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88732-8902 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 88732-8902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88732-8902 often in real-time on the comparison pages.
What if I can't find stock of 88732-8902?
You can fill out our help required form which you can use to request a quote for 88732-8902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.