887046-1 Part Information
Details for 887046-1 by TE Connectivity
Connectors>RF & Coax Connectors>RF Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 5.4200 |
250 | 4.8500 |
Stock Information
Details
Part Downloads
Part Specifications
Body Material | Zinc |
Body Plating Material | Tin |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Tin |
Height Above PC Board | 20.57mm, .81in |
RF Connector Mated Outer Diameter (Approximate) | 9.65mm, .38in |
PCB Tail Length | .14in, 3.56mm |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 1GHz |
Comment | Connector will accept center conductor diameter range of .56 – 1.19 [.022 – .047]. |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | F Series |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Compatible Parts
Alternative Part Descriptions
- JACK,PCB,VERTICAL,F SERIES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 887046-1?
Additional datasheets, footprints and schematics for 887046-1 are listed in our Part Details tab. You can also find the 887046-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 887046-1 in the Pricing & Inventory tab next to part details. You can view 887046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 887046-1 fall under?
The 887046-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 887046-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 887046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 887046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 887046-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 887046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 887046-1 often in real-time on the comparison pages.
What if I can't find stock of 887046-1?
You can fill out our help required form which you can use to request a quote for 887046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.