Status: | Unknown |
---|---|
Series: | WCAP-CSSA Series |
RoHS: | Compliant |
Kit Contents | 33pF to 2200pF Ceramic Chip Capacitors |
---|---|
Product Range | WCAP-CSSA Series |
SVHC | No SVHC (15-Jan-2019) |
Range of Cap Values | 33pF to 2200pF |
RoHS Compliant | Yes |
Capacitor Kit, Mlcc , 33 To 2200Pf Rohs Compliant: Yes |Wurth Elektronik 885300 | Newark Electronics |
CAPACITOR KIT, MLCC , 33 TO 2200PF | element14 |
Design Kit WCAP-CSSA MLCC Capacitors | RS |
Where can I find additional details, specifications and documents for a 885300?
Additional datasheets, footprints and schematics for 885300 are listed on our Part Details page. You can also find images and similar parts to 885300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885300 fall under?
The 885300 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885300 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885300 you can contact the distributor directly for product support, shipping queries etc.
Is the 885300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 885300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 885300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885300 often in real-time on the comparison pages.
What if I can't find stock of 885300?
You can fill out our help required form which you can use to request a quote for 885300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.