885090 Part Information
Details for 885090 by Wurth Electronics
Passive Components > Capacitors > Capacitor Kits & Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 190.9700 |
3 | 158.2300 |
5 | 141.8600 |
10 | 130.9500 |
Stock Information
Details
Part Downloads
Part Specifications
Kit Contents | 1pF to 150nF Ceramic Chip Capacitors |
Product Range | WCAP-CSGP Series |
SVHC | No SVHC (15-Jan-2019) |
Range of Cap Values | 1pF to 150nF |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MLCC CAPACITOR KIT, 1PF TO 150NF; Kit Contents:1pF to 150nF Ceramic Chip Capacitors; Product Range:WCAP-CSGP Series; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:1pF to 150nF RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 885090?
Additional datasheets, footprints and schematics for 885090 are listed in our Part Details tab. You can also find the 885090 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885090 in the Pricing & Inventory tab next to part details. You can view 885090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885090 fall under?
The 885090 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885090 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885090 you can contact the distributor directly for product support, shipping queries etc.
Is the 885090 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 885090 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 885090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885090 often in real-time on the comparison pages.
What if I can't find stock of 885090?
You can fill out our help required form which you can use to request a quote for 885090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.