Kit Contents | 720 Pieces of 72 Values 1000pF to 100µF 1206/1210/1812 Size Multilayer Ceramic Chip Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor Kit Rohs Compliant: Yes |Wurth Elektronik 885080 | Newark Electronics |
MULTILAYER CERAMIC CAPACITOR KIT | element14 |
WCAP-CSGP Capacitors Kit 1206 1210 1812 | RS |
WCAP-CSGP Capacitors Kit 1206 1210 1812 | Wurth Electronics 885080 | RS Americas |
Würth Elektronik Ceramic Capacitors Design Kit 22uF, 50V, 1206 / 1210 / 1812, ± | Distrelec |
Where can I find additional details, specifications and documents for a 885080?
Additional datasheets, footprints and schematics for 885080 are listed on our Part Details page. You can also find images and similar parts to 885080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885080 fall under?
The 885080 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885080 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885080 you can contact the distributor directly for product support, shipping queries etc.
Is the 885080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885080 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 885080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885080 often in real-time on the comparison pages.
What if I can't find stock of 885080?
You can fill out our help required form which you can use to request a quote for 885080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.