Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.32
Kit Contents | 3600 Pieces of 72 Values 1pF to 10µF 0603 Size Multilayer Ceramic Chip Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Kit, 0603 Multilayer Ceramic | Newark Electronics |
CAPACITOR KIT, 0603 MULTILAYER CERAMIC | element14 |
WCAP-CSGP Capacitors MLCC Kit Size 0603 | RS |
Würth Elektronik Ceramic Capacitors Design Kit 2.2uF, 50V, 0603, ± | Distrelec |
Where can I find additional details, specifications and documents for a 885060?
Additional datasheets, footprints and schematics for 885060 are listed on our Part Details page. You can also find images and similar parts to 885060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 885060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 885060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 885060 fall under?
The 885060 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 885060 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 885060 you can contact the distributor directly for product support, shipping queries etc.
Is the 885060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 885060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 885060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 885060 often in real-time on the comparison pages.
What if I can't find stock of 885060?
You can fill out our help required form which you can use to request a quote for 885060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.