Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
884387-000,
7-1196882-9 |
Pre-Installed Lead | Yes |
---|---|
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | .3in, 7.6mm |
Operating Temperature (Max) | 175°C |
Wire Temperature (Max) | 125°C |
Cable Accessories Solder Sleeve Shield Termination Cross-Linked Polyvinylidene Fluoride Transparent Blue Tin/Silver | Avnet America |
Solder Sleeves & Shield Tubing S03-10-R-100 | Sager |
Where can I find additional details, specifications and documents for a 884387-000?
Additional datasheets, footprints and schematics for 884387-000 are listed on our Part Details page. You can also find images and similar parts to 884387-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 884387-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 884387-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 884387-000 fall under?
The 884387-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 884387-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 884387-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 884387-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 884387-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 884387-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 884387-000 often in real-time on the comparison pages.
What if I can't find stock of 884387-000?
You can fill out our help required form which you can use to request a quote for 884387-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.