Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
883382-000,
8-1198147-7 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
750
in stock
|
Buy Now | |
Boersig
from US$0.14
|
6,750
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 15 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .228 – .335in, 5.8 – 8.5mm |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 50 |
Marker Cut | Straight |
Printed Marking | 3 |
Wire Labels & Markers Std15W-3 |Raychem Te Connectivity 883382-000 | Newark Electronics |
Wire Labels&Markers STD15W-3 | Rapid Electronics |
STD15W-3 Snap-on Marker STB/STD 15 With Applicator | Future Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet Abacus |
Wire Labels & Markers STD15W-3 | Sager |
Where can I find additional details, specifications and documents for a 883382-000?
Additional datasheets, footprints and schematics for 883382-000 are listed on our Part Details page. You can also find images and similar parts to 883382-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 883382-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 883382-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 883382-000 fall under?
The 883382-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 883382-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 883382-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 883382-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 883382-000 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 883382-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 883382-000 often in real-time on the comparison pages.
What if I can't find stock of 883382-000?
You can fill out our help required form which you can use to request a quote for 883382-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.