Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
881889-000,
1-1196865-9 |
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Dielectric Outside Diameter (Max) | .287in, 7.3mm |
Conductor Outside Diameter | 2.45mm, .096in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | .126in, 3.2mm |
Shield Outside Diameter (Min) | 4.1 – 9.5mm, .161 – .375in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Hex Nut |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
実装方法 | Box |
Packaging Method | Box |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Sealable | No |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 225, RG 214, RG 213, RG 215, RG 165 |
Conn BNC RCP 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors RBD-50-L-02 | Sager |
Where can I find additional details, specifications and documents for a 881889-000?
Additional datasheets, footprints and schematics for 881889-000 are listed on our Part Details page. You can also find images and similar parts to 881889-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881889-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881889-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881889-000 fall under?
The 881889-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 881889-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881889-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 881889-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881889-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 881889-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881889-000 often in real-time on the comparison pages.
What if I can't find stock of 881889-000?
You can fill out our help required form which you can use to request a quote for 881889-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.