No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Electro – Tin, Brass |
---|---|
Number of Holes | None |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Shur Plug |
Wire Insulation Diameter | .082 – .145in, 2.1 – 3.7mm |
Wire Insulation Diameter (Max) | 3.7mm, .145in |
Wire Insulation Diameter (Min) | 2.1mm, .082in |
Overall Length | .669in, 17mm |
Wire Size | 17 – 13AWG, 1973 – 4933CMA, 1 – 2.5mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 881725-2?
Additional datasheets, footprints and schematics for 881725-2 are listed on our Part Details page. You can also find images and similar parts to 881725-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881725-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881725-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881725-2 fall under?
The 881725-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 881725-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881725-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881725-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881725-2 have stock available?
There is no stock from authorised distributors for 881725-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881725-2 often in real-time on the comparison pages.
What if I can't find stock of 881725-2?
You can fill out our help required form which you can use to request a quote for 881725-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.