Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
881723J001,
7-1196863-4 |
Prices starting from US$1.58
Flexibility | Very Flexible |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Recovered Wall Thickness (Tolerance) | .027in, .68mm |
Expanded Inside Diameter (Min) | .567in, 14.4mm |
Recovered Inside Diameter (Max) | 7.01mm, .276in |
Voltage (Max) | .6kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Fluid Resistance | None |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Resistant To | Strain, Wrinkling |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
881723J001 7-1196863-4 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 14.4MM FL BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 881723J001?
Additional datasheets, footprints and schematics for 881723J001 are listed on our Part Details page. You can also find images and similar parts to 881723J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881723J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881723J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881723J001 fall under?
The 881723J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 881723J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881723J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 881723J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881723J001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Avnet Asia and Sager have stock available or on a lead time for 881723J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881723J001 often in real-time on the comparison pages.
What if I can't find stock of 881723J001?
You can fill out our help required form which you can use to request a quote for 881723J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.