Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Plating Material | None |
---|---|
Accepts Wire Insulation Diameter Range | 1.4 – 2.7mm |
Overall Length | .8in, 20.32mm |
Wire Size | 20 – 17AWG |
Wire Insulation Support | With |
Wire/Cable Type | Regular Wire |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 881720-3?
Additional datasheets, footprints and schematics for 881720-3 are listed on our Part Details page. You can also find images and similar parts to 881720-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881720-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881720-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881720-3 fall under?
The 881720-3 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 881720-3 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881720-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 881720-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881720-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 881720-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881720-3 often in real-time on the comparison pages.
What if I can't find stock of 881720-3?
You can fill out our help required form which you can use to request a quote for 881720-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.