Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
21,231
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | 1.4 – 2.7mm, .055 – .106in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Insulated | No |
Operating Temperature Range | 194°F, 90°C |
Fastin Faston 110 Tab 0.5-1.0 Mm2 Br |Amp Te Connectivity 881719-1 | Newark Electronics |
FASTIN FASTON 110 TAB 0.5-1.0 MM2 BR | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 TAB 0.5-1.0 MM2 BR | Distrelec |
CRIMP TERMINALS | Farnell |
FASTIN FASTON 110 TAB 0.5-1.0 MM2 BR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 881719-1 | Internal Number: 881719-1 | TE Connectivity | TE Store |
.110 S FASTIN-ON TA | Avnet America |
FASTIN FASTON 110 TAB 0.5-1.0 MM2 BR | TE Connectivity 881719-1 | RS Americas |
Where can I find additional details, specifications and documents for a 881719-1?
Additional datasheets, footprints and schematics for 881719-1 are listed on our Part Details page. You can also find images and similar parts to 881719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881719-1 fall under?
The 881719-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881719-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881719-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 881719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881719-1 often in real-time on the comparison pages.
What if I can't find stock of 881719-1?
You can fill out our help required form which you can use to request a quote for 881719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.