Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .106 – .157in, 2.7 – 4mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Overall Length | 14.9mm, .587in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Faston Rec 17-14 Awg Tpbr |Amp Te Connectivity 881624-2 | Newark Electronics |
Crimp Terminal 13-17AWG RCP 14.9mm 5.6mm Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 881624-2?
Additional datasheets, footprints and schematics for 881624-2 are listed on our Part Details page. You can also find images and similar parts to 881624-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881624-2 fall under?
The 881624-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881624-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881624-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881624-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881624-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 881624-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881624-2 often in real-time on the comparison pages.
What if I can't find stock of 881624-2?
You can fill out our help required form which you can use to request a quote for 881624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.