Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .02in, .51mm |
Overall Length | 14.5mm, .571in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Accepts Wire Insulation Diameter Range | .079 – .106in, 2.01 – 2.7mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 194°F, 90°C |
110 Faston Rec 20-17 Awg Br |Te Connectivity 881608-1 | Newark Electronics |
.110S FASTON REC. | Avnet America |
Special Order: 110 FASTON REC 20-17 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 881608-1 | Internal Number: 881608-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 881608-1?
Additional datasheets, footprints and schematics for 881608-1 are listed on our Part Details page. You can also find images and similar parts to 881608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881608-1 fall under?
The 881608-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881608-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881608-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 881608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881608-1 often in real-time on the comparison pages.
What if I can't find stock of 881608-1?
You can fill out our help required form which you can use to request a quote for 881608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.