Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0498
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0472
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
23,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0495
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Overall Length | .571in, 14.5mm |
Accepts Wire Insulation Diameter Range | .079 – .106in, 2.01 – 2.7mm |
Mating Tab Width | .11in, 2.8mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | 212°F, 100°C |
TE Connectivity 110 FASTON REC 20-17 AWG TPBR Terminals | Distrelec |
CRIMP TERMINALS | Farnell |
110 FASTON REC 20-17 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 881607-2 | Internal Number: 881607-2 | TE Connectivity | TE Store |
110 Faston Rec 20-17 Awg Tpbr |Amp Te Connectivity 881607-2 | Newark Electronics |
.110S FASTON REC. | Avnet America |
110 FASTON REC 20-17 AWG TPBR | Boersig |
FAST 110 REC 0.5-1.0MM2 .25X12 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 881607-2?
Additional datasheets, footprints and schematics for 881607-2 are listed on our Part Details page. You can also find images and similar parts to 881607-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881607-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881607-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881607-2 fall under?
The 881607-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881607-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881607-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881607-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881607-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 881607-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881607-2 often in real-time on the comparison pages.
What if I can't find stock of 881607-2?
You can fill out our help required form which you can use to request a quote for 881607-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.