Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
127,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
127,656
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
127,656
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
127,656
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | 1.02mm, .04in |
Mating Tab Width | 9.53mm, .375in |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Accepts Wire Insulation Diameter Range | .157 – .205in, 4 – 5.2mm |
Wire Insulation Support | With |
Packaging Quantity | 3000 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Ff 375 Receptacle 4.0-6.0 Mm2 1.01 Tpbr |Amp Te Connectivity 881606-2 | Newark Electronics |
TE Connectivity FF 375 RECEPTACLE 4.0-6.0 MM2 1.01 TPBR | Distrelec |
.375S FASTIN-ONREC. | Avnet America |
FF 375 RECEPTACLE 4.0-6.0 MM2 1.01 TPBR | TE Connectivity 881606-2 | RS Americas |
Where can I find additional details, specifications and documents for a 881606-2?
Additional datasheets, footprints and schematics for 881606-2 are listed on our Part Details page. You can also find images and similar parts to 881606-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881606-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881606-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881606-2 fall under?
The 881606-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881606-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881606-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 881606-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881606-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 881606-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881606-2 often in real-time on the comparison pages.
What if I can't find stock of 881606-2?
You can fill out our help required form which you can use to request a quote for 881606-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.