Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | Type K Thermocouple Temperature Measuring Instruments |
Temperature Max | 800°C |
Temperature Min | -40°C |
RoHS Compliant | Yes |
Probe: K-type temperature | Transfer Multisort Elektronik |
Temperature Probe Type K | Newark Electronics |
Where can I find additional details, specifications and documents for a 881605?
Additional datasheets, footprints and schematics for 881605 are listed on our Part Details page. You can also find images and similar parts to 881605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881605 fall under?
The 881605 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 881605 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881605 you can contact the distributor directly for product support, shipping queries etc.
Is the 881605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 881605 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 881605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881605 often in real-time on the comparison pages.
What if I can't find stock of 881605?
You can fill out our help required form which you can use to request a quote for 881605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.