Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 33A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Wire Size Search | 4mm², 5mm², 9AWG, 11AWG, 6mm², 10AWG |
Wire Insulation Diameter | 4 – 5.1mm, .157 – .201in |
Wire Size | 10 – 11AWG, 4 – 6mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 600 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -22 – 212°F, -30 – 100°C |
Automotive Contact, Socket, Crimp, 9Awg Rohs Compliant: Yes |Te Connectivity 881572-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 9AWG | element14 |
FUSE CONTACT BUS BA Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Automotive Terminal | Part Number: 881572-3 | Internal Number: 881572-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 881572-3?
Additional datasheets, footprints and schematics for 881572-3 are listed on our Part Details page. You can also find images and similar parts to 881572-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881572-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881572-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881572-3 fall under?
The 881572-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 881572-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881572-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 881572-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881572-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 881572-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881572-3 often in real-time on the comparison pages.
What if I can't find stock of 881572-3?
You can fill out our help required form which you can use to request a quote for 881572-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.