Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
323,118
in stock
|
Buy Now | |
element14
from US$0.16
|
131,983
in stock
|
Buy Now | |
Farnell
from US$0.11
|
131,983
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
122,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
104,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
31,974
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
31,905
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
31,905
in stock
|
Buy Now | |
Sager
from US$0.10
|
30,480
in stock
|
Buy Now | |
RS
from US$0.11
|
24,690
in stock
|
Buy Now | |
TE Store
from US$0.30
|
15,077
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
9,619
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
7,865
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
887
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | With |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Shunt Type | Novo |
Shunt Style | Open Top |
Height | 10.9mm, .429in |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 14000 |
実装方法 | Bag |
Packaging Method | Bag |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
2 Position 2.54 mm Centerline Open Top NOVO Post Shunt | Future Electronics |
JUMPER, BLACK, AMP MODU, 2.54MM, 2WAY | element14 |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet Asia |
SHUNT W/HANDLE 2 POS 15 AU | TTI Europe |
Headers&Wire Housings SHUNT LP HANDLE 2POS | Rapid Electronics |
TE Connectivity SHUNT LP W/HANDLE 2POS 15AU Shunts/Jumper Connector | Distrelec |
Headers & Wire Housings SHUNT LP HANDLE 2POS | Sager |
2.54mm,Shunt,low profile,connector,2W,Au | RS |
SHUNT LP W/HANDLE 2POS 15AU Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 881545-1 | Internal Number: 881545-1 | .1" | TE Connectivity | TE Store |
NOVO Female Straight Black Handle, Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 881545-1 | RS Americas |
SHUNT LP W/HANDLE 2POS 15AU | Heilind Electronics |
Jumper | Transfer Multisort Elektronik |
Jumper, Open Top, 3A, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Accuracy % | - |
Operating Temperature Min | 40°C |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Shunt |
Contact Resistance | 15mohm |
Current per Contact Max | 3A |
For Use With | PCB Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Where can I find additional details, specifications and documents for a 881545-1?
Additional datasheets, footprints and schematics for 881545-1 are listed on our Part Details page. You can also find images and similar parts to 881545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881545-1 fall under?
The 881545-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 881545-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881545-1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Asia and TTI Europe have stock available or on a lead time for 881545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881545-1 often in real-time on the comparison pages.
What if I can't find stock of 881545-1?
You can fill out our help required form which you can use to request a quote for 881545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.