Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .32 – .51mm², 22 – 20AWG |
Accepts Wire Insulation Diameter Range | .05 – .08in, 1.27 – 2.03mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Insulated | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Ff 110 Rec 0.30-0.56 Mm2 0.25X12.3 Ptpbr |Amp Te Connectivity 881504-5 | Newark Electronics |
.110 FASTIN-ON REC. | Avnet America |
.110 FASTIN-ON REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 881504-5?
Additional datasheets, footprints and schematics for 881504-5 are listed on our Part Details page. You can also find images and similar parts to 881504-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881504-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881504-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881504-5 fall under?
The 881504-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 881504-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881504-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 881504-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881504-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 881504-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881504-5 often in real-time on the comparison pages.
What if I can't find stock of 881504-5?
You can fill out our help required form which you can use to request a quote for 881504-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.