Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0461
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0100
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
-
|
Buy Now | |
Future Electronics
from US$0.0407
|
-
|
Buy Now | |
Avnet America
from US$0.0407
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0367
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | .87in, 22.1mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 9000 |
Housing Type | Tab Housing |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Housing RCP 1 POS Crimp ST Cable Mount Loose Piece | Avnet Asia |
Faston Tab Sleeve |Amp Te Connectivity 881339-1 | Newark Electronics |
FASTON Tab Sleeve 6.35 mm (0.25)" | Future Electronics |
SLEEVE FASTON 250 TAB NATURAL PA.6.6 | TE Connectivity 881339-1 | RS Americas |
Special Order: SLEEVE FOR .250 SRS FASTON TAB Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 881339-1 | Internal Number: 881339-1 | Natural | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 881339-1?
Additional datasheets, footprints and schematics for 881339-1 are listed on our Part Details page. You can also find images and similar parts to 881339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881339-1 fall under?
The 881339-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 881339-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881339-1 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 881339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881339-1 often in real-time on the comparison pages.
What if I can't find stock of 881339-1?
You can fill out our help required form which you can use to request a quote for 881339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.