Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Width | .133in, 3.4mm |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Mating Tab Thickness | .46mm, .018in |
Lead Wire Size | .32 – .82mm², 22 – 18AWG |
Terminal Height | .275in, 7mm |
Overall Length | 19.5mm, .767in |
Material Thickness | .46mm, .018in |
RU (UL Component Program) | Approved |
Mating Retention Type | Barbs |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Reel, Reel/Carton |
Crimp Area Length | 5.97mm, .235in |
Termination Method | Crimp |
MAG-MATE TERMINAL Magnet Wire Terminal Type: Tab Mating Tab Width: .133 in Mating Tab Width: 3.4 mm Mating Tab Thickness: .018 in Mating Tab Thickness: .46 mm Tab .133" 3.4 mm .018" | Magnet Wire Terminal | Part Number: 881257-3 | Internal Number: 881257-3 | .133" | TE Connectivity | TE Store |
Mag-Mate Terminal |Amp Te Connectivity 881257-3 | Newark Electronics |
Mag-Mate Terminal 18-22AWG Tab 19.5mm Automotive | Future Electronics |
Mag-Mate Terminal 18-22AWG Tab Strip | Avnet America |
MAG-MATE TERMINAL | TE Connectivity 881257-3 | RS Americas |
Where can I find additional details, specifications and documents for a 881257-3?
Additional datasheets, footprints and schematics for 881257-3 are listed on our Part Details page. You can also find images and similar parts to 881257-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881257-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881257-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881257-3 fall under?
The 881257-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 881257-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881257-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 881257-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881257-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 881257-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881257-3 often in real-time on the comparison pages.
What if I can't find stock of 881257-3?
You can fill out our help required form which you can use to request a quote for 881257-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.