881226-1 Power Systems Connectors by TE Connectivity

U.D.C. , COVER

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-0881226-1,
420404-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Visual Inspection Yes
Voltage Class ≤ 1kV
Application Type Overhead|Underground
Energized Installation Yes
Free of Lead, Cadmium, Heavy Metals Yes
Insulated Cover Yes
Hot Stick Accessories No
Product Availability AMERICAS
Technology Wedge
Operating Temperature Range 0 – 100°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 881226-1?

Additional datasheets, footprints and schematics for 881226-1 are listed on our Part Details page. You can also find images and similar parts to 881226-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 881226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 881226-1 fall under?

The 881226-1 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 881226-1 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 881226-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 881226-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 881226-1 have stock available?

There is no stock from authorised distributors for 881226-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 881226-1 often in real-time on the comparison pages.

What if I can't find stock of 881226-1?

You can fill out our help required form which you can use to request a quote for 881226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay