881206-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

1W TIMER REC. HSG.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PA
Cable Exit Angle 180°
Color Yellow
Number of Positions 1
Height 31mm, 1.22in
Length 13.1mm, .515in
Width 14.6mm, .574in
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Serviceable No
Connector Position Assurance Capable No
Hybrid Connector No
Strain Relief No
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Connector Style Housing for female terminals


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 881206-4?

Additional datasheets, footprints and schematics for 881206-4 are listed on our Part Details page. You can also find images and similar parts to 881206-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 881206-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881206-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 881206-4 fall under?

The 881206-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 881206-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 881206-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 881206-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 881206-4 have stock available?

There is no stock from authorised distributors for 881206-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 881206-4 often in real-time on the comparison pages.

What if I can't find stock of 881206-4?

You can fill out our help required form which you can use to request a quote for 881206-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay