Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Post-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Post-Tin |
Contact Design | Split |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Post-Tin |
Contact Base Material | Brass |
Contact Orientation | Straight |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Mating Pin Diameter | 1.91mm, .075in |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact Crimp ST Cable mount Strip | Avnet America |
Connector, U-M-N-L Split Pin | TE Connectivity 881109-3 | RS Americas |
Where can I find additional details, specifications and documents for a 881109-3?
Additional datasheets, footprints and schematics for 881109-3 are listed on our Part Details page. You can also find images and similar parts to 881109-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881109-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881109-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881109-3 fall under?
The 881109-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 881109-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881109-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 881109-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881109-3 have stock available?
Authorised distributors including Avnet America, RS Americas, Avnet Asia and Avnet Abacus have stock available or on a lead time for 881109-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881109-3 often in real-time on the comparison pages.
What if I can't find stock of 881109-3?
You can fill out our help required form which you can use to request a quote for 881109-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.