Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
24,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
24,899
in stock
|
Buy Now | |
element14
from US$0.24
|
24,899
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
9,285
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Contact Design | Split |
---|---|
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Mating Pin Diameter | .075in, 1.91mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Operating Voltage | 600VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, Crimp, 14Awg | Newark Electronics |
CONTACT, PIN, CRIMP, 14AWG | element14 |
Universal Mate-N-Lok, U-M-N-L Split Pin | TE Connectivity 881109-1 | RS Americas |
U-M-N-L SPLIT PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 881109-1 | Internal Number: 881109-1 | TE Connectivity | TE Store |
Pin&Socket Connectors U-M-N-L SPLIT PIN | Rapid Electronics |
TE Connectivity U-M-N-L SPLIT PIN Pin & Socket Connector | Distrelec |
Contact PIN Crimp ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 881109-1?
Additional datasheets, footprints and schematics for 881109-1 are listed on our Part Details page. You can also find images and similar parts to 881109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881109-1 fall under?
The 881109-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 881109-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881109-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for 881109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881109-1 often in real-time on the comparison pages.
What if I can't find stock of 881109-1?
You can fill out our help required form which you can use to request a quote for 881109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.