No distributors results available
View Full Pricing & Stock ComparisonConnector Type | Crocodile Clip |
---|---|
Current Rating | 1A |
Jaw Opening Max | 6mm |
Insulator Colour | Red |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
External Length / Height | 31mm |
Material | PVC |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 881105-RED?
Additional datasheets, footprints and schematics for 881105-RED are listed on our Part Details page. You can also find images and similar parts to 881105-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881105-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881105-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881105-RED fall under?
The 881105-RED is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 881105-RED when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881105-RED you can contact the distributor directly for product support, shipping queries etc.
Is the 881105-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881105-RED have stock available?
There is no stock from authorised distributors for 881105-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881105-RED often in real-time on the comparison pages.
What if I can't find stock of 881105-RED?
You can fill out our help required form which you can use to request a quote for 881105-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.