Prices starting from US$0.11
Mat Type | Bench |
---|---|
Mat Colour | Blue |
Mat Material | Rubber |
Ground Terminals | Snap |
Length | 4ft |
External Width | 2ft |
Thickness | 0.065" |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | - |
Ico-Rally Spools, I.D. | 1/16 , Spool Length |
---|
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 15.9mm |
External Width | 7.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pcb Mounting, Nylon, 33.27Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers PC LOCKIN SUPP .625 NYLON UL 94V-0 | Sager |
Where can I find additional details, specifications and documents for a 8811?
Additional datasheets, footprints and schematics for 8811 are listed on our Part Details page. You can also find images and similar parts to 8811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8811 fall under?
The 8811 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 8811 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8811 you can contact the distributor directly for product support, shipping queries etc.
Is the 8811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8811 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8811 often in real-time on the comparison pages.
What if I can't find stock of 8811?
You can fill out our help required form which you can use to request a quote for 8811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.