Status: | Unknown |
---|---|
Series: | 8810 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.96
|
54
in stock
|
Buy Now | |
Carlton-Bates
from US$0.08
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
8,697
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
4,476
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,304
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,292
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
479
in stock
|
Buy Now | |
element14
from US$67.72
|
54
in stock
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Safety Category | CE EN149 |
---|---|
Protection Class | FFP2 |
Respirator Type | Filtered |
Product Range | 8810 Series |
Class | FFP2 |
Heat transfer pad: acrylic | Transfer Multisort Elektronik |
3M Particulate Unvalved Respirator, FFP2 | Distrelec |
P2S DUST/MIST RESP. BX 20, PK20 | element14 |
Status: | Unknown |
---|---|
Series: | 8800 Series |
RoHS: | Unknown |
Mat Type | Table |
---|---|
Mat Colour | Grey |
Mat Material | Rubber |
Ground Terminals | Snap |
Length | 4ft |
External Width | 2ft |
Thickness | 1.7mm |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | 8800 Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 15.875mm |
External Width | 7.112mm |
Body Diameter | 7.11mm |
Overall Length | 12.7mm |
RoHS Compliant | Yes |
Customer Item | Carlton-Bates |
Nylon PCB Support | Future Electronics |
PCB Support, Sturdy Lock-In Release, Length .500, Nylon 6/6, UL94V-0 | Keystone Electronics 8810 | RS Americas |
Pcb Mounting, Round, Nylon, 7.11Mm X 12.7Mm | Newark Electronics |
Standoffs & Spacers .500 LCK/PC SUPPORT | Sager |
Where can I find additional details, specifications and documents for a 8810?
Additional datasheets, footprints and schematics for 8810 are listed on our Part Details page. You can also find images and similar parts to 8810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8810 fall under?
The 8810 is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 8810 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8810 you can contact the distributor directly for product support, shipping queries etc.
Is the 8810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8810 have stock available?
Authorised distributors including Carlton-Bates, Future Electronics, RS Americas, Heilind Electronics and Newark Electronics have stock available or on a lead time for 8810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8810 often in real-time on the comparison pages.
What if I can't find stock of 8810?
You can fill out our help required form which you can use to request a quote for 8810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.