Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,548
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
3,703
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,111
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
38
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$27.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
I.D. Supplied - Imperial | 0.75" |
---|---|
I.D. Supplied - Metric | 19.05mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 24ft |
Length - Metric | 7.31m |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Ratio: - | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 6.4 mm |
External Width | 14.3mm |
Body Diameter | 0.562" |
Spacer Thread Type | Male / Male |
RoHS Compliant | Yes |
Pcb Mounting, Round, Nylon, 14.3Mm X 24Mm | Newark Electronics |
.250 PCB SUPPORT SPACER" | Heilind Electronics |
Nylon ╪7.11 x 6.35 mm Sturdy PC Lock-In Support | Future Electronics |
INSULTAED PC STURDY LOCK-IN | Rutronik |
NYLON PCB SUPPORT | Keystone Electronics 8808 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers PC LKG SUPPORT .250 | Sager |
Where can I find additional details, specifications and documents for a 8808?
Additional datasheets, footprints and schematics for 8808 are listed on our Part Details page. You can also find images and similar parts to 8808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8808 fall under?
The 8808 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8808 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8808 you can contact the distributor directly for product support, shipping queries etc.
Is the 8808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8808 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Rutronik have stock available or on a lead time for 8808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8808 often in real-time on the comparison pages.
What if I can't find stock of 8808?
You can fill out our help required form which you can use to request a quote for 8808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.