Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
212,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
212,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
212,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
212,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
93,615
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 17A |
Accepts Wire Insulation Diameter Range | 2.7 – 4mm, .106 – .157in |
Mating Pin Diameter | 3.56mm, .14in |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors .140 Dia Socket |Amp Te Connectivity 880687-2 | Newark Electronics |
Pin&Socket Connectors .140 DIA SOCKET | Rapid Electronics |
TE Connectivity - AMP Power Contact .140 DIA SOCKET | Distrelec |
.140 DIA SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 880687-2 | Internal Number: 880687-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable mount Strip | Avnet America |
.140 DIA SOCKET | TE Connectivity 880687-2 | RS Americas |
Where can I find additional details, specifications and documents for a 880687-2?
Additional datasheets, footprints and schematics for 880687-2 are listed on our Part Details page. You can also find images and similar parts to 880687-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880687-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880687-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880687-2 fall under?
The 880687-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 880687-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880687-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880687-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880687-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 880687-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880687-2 often in real-time on the comparison pages.
What if I can't find stock of 880687-2?
You can fill out our help required form which you can use to request a quote for 880687-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.